FIXED IND 1.8UH 2.3A 55 MOHM SMD
FIXED IND 1.8UH 2.3A 55 MOHM SMD
1.8µH Unshielded Wirewound Inductor 2.3A 55mOhm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQH43CN1R8M33LDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |