Murata Power Solutions Fixed Inductors LQH43MN331K03L

Description
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN331K03LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN331K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN331K03LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN331K03L
1204377-LQH43MN331K03L
Fixed Inductors - LQH43MN331K03L 1204377-LQH43MN331K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204377-LQH43MN331K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 95mA Shielding: Unshielded Inductance: 330μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 3.6MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.2 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): 1812SDF-331K; P1812-334J; CM453232-331K; Introduction Date: May 17, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204377-LQH43MN331K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 95mA
Shielding: Unshielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 3.6MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.2 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): 1812SDF-331K; P1812-334J; CM453232-331K;
Introduction Date: May 17, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 330UH 95MA 8.2 OHM Inductor and Choke - 71-LQH43MN331K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 95MA 8.2 OHM Inductor and Choke
71-LQH43MN331K03L
SMD 330UH 95MA 8.2 OHM Inductor and Choke 71-LQH43MN331K03L
FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331K03L can be used for catalog matching and distributor lookup.

FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN331K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN331K03L
Fixed Inductors LQH43MN331K03L
FIXED IND 330UH 95MA 8.2 OHM SMD

FIXED IND 330UH 95MA 8.2 OHM SMD

Supplier's Site Datasheet
Inductor, 330Uh, Unshielded, 0.095A Rohs Compliant Murata - 76AH5485 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, Unshielded, 0.095A Rohs Compliant Murata
76AH5485
Inductor, 330Uh, Unshielded, 0.095A Rohs Compliant Murata 76AH5485
INDUCTOR, 330UH, UNSHIELDED, 0.095A ROHS COMPLIANT: YES

INDUCTOR, 330UH, UNSHIELDED, 0.095A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN331K03LTR-ND 1204377-LQH43MN331K03L 71-LQH43MN331K03L LQH43MN331K03L 76AH5485
Product Name Fixed Inductors Fixed Inductors - LQH43MN331K03L SMD 330UH 95MA 8.2 OHM Inductor and Choke Fixed Inductors Inductor, 330Uh, Unshielded, 0.095A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details