Manufacturer: Murata Electronics North America
Win Source Part Number: 923773-LQH32PN1R0NNC
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 43.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32PN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12035-6, LQH32PN1R0NNCL-ND, 490-12035-1, 490-12035-2
FIXED IND 1UH 2.5A 43.2 MOHM SMD Product overview: LQH32PN1R0NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 43.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 43.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN1R0NNCL can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard
Surface Mount High Frequency Inductor, LQH32P_NC Series, 1 H, 30%, 1210 [3225 Metric], 100 MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923773-LQH32PN1R0NNCL | 71-LQH32PN1R0NNCL | 490-LQH32PN1R0NNCLCT-ND | 48W6278 |
| Product Name | Fixed Inductors - LQH32PN1R0NNCL | SMD 1UH 2.5A 43.2 MOHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 1 H, 30%, 1210 [3225 Metric], 100 Mhz Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 1 microH |