Murata Power Solutions 4.7UH 500MA 400MOHM Inductor and Choke LQH43MN4R7K03L

Description
FIXED IND 4.7UH 500MA 400MOHM SM Product overview: LQH43MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN4R7K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 500MA 400MOHM SM Product overview: LQH43MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN4R7K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 500MA 400MOHM Inductor and Choke - 71-LQH43MN4R7K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 500MA 400MOHM Inductor and Choke
71-LQH43MN4R7K03L
4.7UH 500MA 400MOHM Inductor and Choke 71-LQH43MN4R7K03L
FIXED IND 4.7UH 500MA 400MOHM SM Product overview: LQH43MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN4R7K03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 500MA 400MOHM SM Product overview: LQH43MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN4R7K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN4R7K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN4R7K03LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN4R7K03LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN4R7K03L
1204379-LQH43MN4R7K03L
Fixed Inductors - LQH43MN4R7K03L 1204379-LQH43MN4R7K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204379-LQH43MN4R7K0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 500mA Shielding: Unshielded Inductance: 4.7μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 1MHz Frequency - Self Resonant: 38MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ZSA-4532U-4R7K; AISC-1812H-4R7K-T; AISC-1812H-4R7K; Introduction Date: May 17, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204379-LQH43MN4R7K03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 500mA
Shielding: Unshielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 1MHz
Frequency - Self Resonant: 38MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ZSA-4532U-4R7K; AISC-1812H-4R7K-T; AISC-1812H-4R7K;
Introduction Date: May 17, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQH43MN4R7K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN4R7K03L
Fixed Inductors LQH43MN4R7K03L
FIXED IND 4.7UH 500MA 400MOHM SM

FIXED IND 4.7UH 500MA 400MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43MN4R7K03L
Inductors/Coils/Transformers >> Power Inductors LQH43MN4R7K03L
500mA 4.7uH ±10% 1812 Power Inductors ROHS

500mA 4.7uH ±10% 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH43MN4R7K03L 490-LQH43MN4R7K03LDKR-ND 1204379-LQH43MN4R7K03L LQH43MN4R7K03L LQH43MN4R7K03L
Product Name 4.7UH 500MA 400MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43MN4R7K03L Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers