Murata Power Solutions Fixed Inductors LQH43NH2R7J03L

Description
2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH2R7J03LCT-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH2R7J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH2R7J03LTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 950mA 63.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.7Uh, 53Mhz, 1812 Rohs Compliant Murata - 65AH7776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.7Uh, 53Mhz, 1812 Rohs Compliant Murata
65AH7776
Inductor, Aec-Q200, 2.7Uh, 53Mhz, 1812 Rohs Compliant Murata 65AH7776
INDUCTOR, AEC-Q200, 2.7UH, 53MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.7UH, 53MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH2R7J03LCT-ND 65AH7776
Product Name Fixed Inductors Inductor, Aec-Q200, 2.7Uh, 53Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567579P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details