Murata Power Solutions Fixed Inductors LQH32PN4R7NNCL

Description
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PN4R7NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN4R7NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN4R7NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32PN4R7NNCL
878079-LQH32PN4R7NNCL
Fixed Inductors - LQH32PN4R7NNCL 878079-LQH32PN4R7NNCL
Manufacturer: Murata Electronics North America Win Source Part Number: 878079-LQH32PN4R7NNC L Series: LQH32 Operating Temperature Range: -40°C ~ 85°C Features: 4.7 µH Shielded Wirewound Inductor 1.2 A 186mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH32PN Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12039-2, 490-12039-6, LQH32PN4R7NNCL-ND, 490-12039-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878079-LQH32PN4R7NNCL
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: 4.7 µH Shielded Wirewound Inductor 1.2 A 186mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32PN
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12039-2, 490-12039-6, LQH32PN4R7NNCL-ND, 490-12039-1

Buy Now Datasheet
SMD 4.7UH 1.2A 186MOHM Inductor and Choke - 71-LQH32PN4R7NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.2A 186MOHM Inductor and Choke
71-LQH32PN4R7NNCL
SMD 4.7UH 1.2A 186MOHM Inductor and Choke 71-LQH32PN4R7NNCL
FIXED IND 4.7UH 1.2A 186MOHM SMD Product overview: LQH32PN4R7NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 186MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN4R7NNCL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.2A 186MOHM SMD Product overview: LQH32PN4R7NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 186MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN4R7NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH32PN4R7NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN4R7NNCL
Fixed Inductors LQH32PN4R7NNCL
FIXED IND 4.7UH 1.2A 186MOHM SMD

FIXED IND 4.7UH 1.2A 186MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata - 48W6285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata
48W6285
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata 48W6285
Surface Mount High Frequency Inductor, LQH32P_NC Series, 4.7 H, 30%, 1210 [3225 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH32P_NC Series, 4.7 H, 30%, 1210 [3225 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PN4R7NNCLCT-ND 878079-LQH32PN4R7NNCL 71-LQH32PN4R7NNCL LQH32PN4R7NNCL 48W6285
Product Name Fixed Inductors Fixed Inductors - LQH32PN4R7NNCL SMD 4.7UH 1.2A 186MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 4.7 H, 30%, 1210 [3225 Metric], 40 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details