Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH3NPN2R2MMEL

Description
Win Source Part Number: 1370025-LQH3NPN2R2MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.22 A Current - Saturation (Isat): 1.8A Shielding: Shielded DC Resistance (DCR): 78mOhm Max Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370025-LQH3NPN2R2MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.22 A Current - Saturation (Isat): 1.8A Shielding: Shielded DC Resistance (DCR): 78mOhm Max Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370025-LQH3NPN2R2MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370025-LQH3NPN2R2MMEL
Inductors, Coils, Chokes - Fixed Inductors 1370025-LQH3NPN2R2MMEL
Win Source Part Number: 1370025-LQH3NPN2R2MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 1.22 A Current - Saturation (Isat): 1.8A Shielding: Shielded DC Resistance (DCR): 78mOhm Max Frequency - Self Resonant: 60MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370025-LQH3NPN2R2MMEL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 1.22 A
Current - Saturation (Isat): 1.8A
Shielding: Shielded
DC Resistance (DCR): 78mOhm Max
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 2.2UH 1.22A 78MOHM Inductor and Choke - 71-LQH3NPN2R2MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.22A 78MOHM Inductor and Choke
71-LQH3NPN2R2MMEL
SMD 2.2UH 1.22A 78MOHM Inductor and Choke 71-LQH3NPN2R2MMEL
FIXED IND 2.2UH 1.22A 78MOHM SMD Product overview: LQH3NPN2R2MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.22A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.22A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MMEL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.22A 78MOHM SMD Product overview: LQH3NPN2R2MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.22A, 78MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.22A, 78MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN2R2MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH3NPN2R2MMELCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN2R2MMELTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN2R2MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

2.2µH Shielded Wirewound Inductor 1.22A 78mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - LQH3NPN2R2MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN2R2MMEL
Fixed Inductors LQH3NPN2R2MMEL
FIXED IND 2.2UH 1.22A 78MOHM SMD

FIXED IND 2.2UH 1.22A 78MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata - 76AH5424 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata
76AH5424
Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata 76AH5424
INDUCTOR, 2.2UH, SEMISHIELDED, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370025-LQH3NPN2R2MMEL 71-LQH3NPN2R2MMEL 490-LQH3NPN2R2MMELCT-ND LQH3NPN2R2MMEL 76AH5424
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 1.22A 78MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Semishielded, 2.1A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N2 0201DS-5N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details