Murata Power Solutions SMD 1UH 2.45A 36 MOHM Inductor and Choke LQH44PN1R0NP0L

Description
FIXED IND 1UH 2.45A 36 MOHM SMD Product overview: LQH44PN1R0NP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.45A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.45A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R0NP0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.45A 36 MOHM SMD Product overview: LQH44PN1R0NP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.45A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.45A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R0NP0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.45A 36 MOHM Inductor and Choke - 71-LQH44PN1R0NP0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.45A 36 MOHM Inductor and Choke
71-LQH44PN1R0NP0L
SMD 1UH 2.45A 36 MOHM Inductor and Choke 71-LQH44PN1R0NP0L
FIXED IND 1UH 2.45A 36 MOHM SMD Product overview: LQH44PN1R0NP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.45A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.45A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R0NP0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.45A 36 MOHM SMD Product overview: LQH44PN1R0NP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.45A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.45A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN1R0NP0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5325-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5325-1-ND
Fixed Inductors 490-5325-1-ND
1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5325-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5325-6-ND
Fixed Inductors 490-5325-6-ND
1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-5325-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5325-2-ND
Fixed Inductors 490-5325-2-ND
1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.45A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PN1R0NP0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN1R0NP0L
Fixed Inductors LQH44PN1R0NP0L
FIXED IND 1UH 2.45A 36 MOHM SMD

FIXED IND 1UH 2.45A 36 MOHM SMD

Supplier's Site Datasheet
Choke Coil, 1 Uh, 2.95A 0.03 Ohm 30% 90Mhz; Inductance Murata - 60R2906 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 1 Uh, 2.95A 0.03 Ohm 30% 90Mhz; Inductance Murata
60R2906
Choke Coil, 1 Uh, 2.95A 0.03 Ohm 30% 90Mhz; Inductance Murata 60R2906
CHOKE COIL, 1 uH, 2.95A 0.03 OHM 30% 90MHz; Inductance:1µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:90MHz; DC Current Rating:2.95A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 30% RoHS Compliant: Yes

CHOKE COIL, 1 uH, 2.95A 0.03 OHM 30% 90MHz; Inductance:1µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:90MHz; DC Current Rating:2.95A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH44PN1R0NP0L
Inductors/Coils/Transformers >> Power Inductors LQH44PN1R0NP0L
2.45A 1uH ±30% 1515 Power Inductors ROHS

2.45A 1uH ±30% 1515 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH44PN1R0NP0L 490-5325-1-ND LQH44PN1R0NP0L 60R2906 LQH44PN1R0NP0L
Product Name SMD 1UH 2.45A 36 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Choke Coil, 1 Uh, 2.95A 0.03 Ohm 30% 90Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details