Murata Power Solutions Fixed Inductors LQH43NH331J03L

Description
330µH Unshielded Wirewound Inductor 85mA 7.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 85mA 7.44Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18432-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18432-2-ND
Fixed Inductors 490-18432-2-ND
330µH Unshielded Wirewound Inductor 85mA 7.44Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 85mA 7.44Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 330Uh, 3.6Mhz, 1812 Rohs Compliant Murata - 65AH7785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 330Uh, 3.6Mhz, 1812 Rohs Compliant Murata
65AH7785
Inductor, Aec-Q200, 330Uh, 3.6Mhz, 1812 Rohs Compliant Murata 65AH7785
INDUCTOR, AEC-Q200, 330UH, 3.6MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 330UH, 3.6MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18432-2-ND 65AH7785
Product Name Fixed Inductors Inductor, Aec-Q200, 330Uh, 3.6Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details