Murata Electronics Fixed Inductors LQH43NN152J03L

Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9837-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9837-2-ND
Fixed Inductors 490-9837-2-ND
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9837-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details