Murata Electronics Fixed Inductors LQH3NPN470MMEL

Description
47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPN470MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN470MMELCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN470MMELTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 380mA 984mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370114-LQH3NPN470MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370114-LQH3NPN470MMEL
Inductors, Coils, Chokes - Fixed Inductors 1370114-LQH3NPN470MMEL
Win Source Part Number: 1370114-LQH3NPN470MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 380 mA Current - Saturation (Isat): 380mA Shielding: Shielded DC Resistance (DCR): 984mOhm Max Frequency - Self Resonant: 5MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370114-LQH3NPN470MMEL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 380 mA
Current - Saturation (Isat): 380mA
Shielding: Shielded
DC Resistance (DCR): 984mOhm Max
Frequency - Self Resonant: 5MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 47UH 380MA 984MOHM Inductor and Choke - 71-LQH3NPN470MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 380MA 984MOHM Inductor and Choke
71-LQH3NPN470MMEL
SMD 47UH 380MA 984MOHM Inductor and Choke 71-LQH3NPN470MMEL
FIXED IND 47UH 380MA 984MOHM SMD Product overview: LQH3NPN470MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 380MA, 984MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 380MA, 984MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MMEL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 380MA 984MOHM SMD Product overview: LQH3NPN470MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 380MA, 984MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 380MA, 984MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN470MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN470MMEL
Fixed Inductors LQH3NPN470MMEL
FIXED IND 47UH 380MA 984MOHM SMD

FIXED IND 47UH 380MA 984MOHM SMD

Supplier's Site Datasheet
Inductor, 47Uh, Semishielded, 0.61A Rohs Compliant Murata - 76AH5432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.61A Rohs Compliant Murata
76AH5432
Inductor, 47Uh, Semishielded, 0.61A Rohs Compliant Murata 76AH5432
INDUCTOR, 47UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.61A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPN470MMELDKR-ND 1370114-LQH3NPN470MMEL 71-LQH3NPN470MMEL LQH3NPN470MMEL 76AH5432
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 380MA 984MOHM Inductor and Choke Fixed Inductors Inductor, 47Uh, Semishielded, 0.61A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers