2.2µH Unshielded Wirewound Inductor 1A 58.8mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Wirewound Inductor 1A 58.8mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Wirewound Inductor 1A 58.8mOhm Max 1812 (4532 Metric)
INDUCTOR, AEC-Q200, 2.2UH, 62MHZ, 1812 ROHS COMPLIANT: YES
1A 2.2uH ±5% 1812 Power Inductors ROHS
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-LQH43NH2R2J03LDKR-ND | 65AH7775 | LQH43NH2R2J03L |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.2Uh, 62Mhz, 1812 Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |