Murata Electronics Fixed Inductors LQH3NPN470MJRL

Description
47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9585-6-ND
Fixed Inductors 490-9585-6-ND
47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9585-2-ND
Fixed Inductors 490-9585-2-ND
47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9585-1-ND
Fixed Inductors 490-9585-1-ND
47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

47µH Shielded Wirewound Inductor 240mA 1.2Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductor, 47Uh, Semishielded, 0.57A Rohs Compliant Murata - 73AJ8338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.57A Rohs Compliant Murata
73AJ8338
Inductor, 47Uh, Semishielded, 0.57A Rohs Compliant Murata 73AJ8338
INDUCTOR, 47UH, SEMISHIELDED, 0.57A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.57A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - LQH3NPN470MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN470MJRL
Fixed Inductors LQH3NPN470MJRL
FIXED IND 47UH 240MA 1.2 OHM SMD

FIXED IND 47UH 240MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9585-6-ND 73AJ8338 LQH3NPN470MJRL
Product Name Fixed Inductors Inductor, 47Uh, Semishielded, 0.57A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 3-2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details