Murata Electronics Fixed Inductors LQH43NN150K03L

Description
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9840-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9840-2-ND
Fixed Inductors 490-9840-2-ND
15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 360mA 730mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9840-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details