Murata Power Solutions Fixed Inductors LQH43NN182K03L

Description
1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9842-1-ND
Fixed Inductors 490-9842-1-ND
1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9842-2-ND
Fixed Inductors 490-9842-2-ND
1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

1.8mH Unshielded Wirewound Inductor 35mA 45Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9842-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details