Zilog Solid State Relays - LAA110PTR LAA110PTR

Description
Manufacturer: IXYS Win Source Part Number: 1051526-LAA110PTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1051526-LAA110PTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA110PTR - 1051526-LAA110PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA110PTR
1051526-LAA110PTR
Solid State Relays - LAA110PTR 1051526-LAA110PTR
Manufacturer: IXYS Win Source Part Number: 1051526-LAA110PTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 to 350 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-Flatpack Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1051526-LAA110PTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-Flatpack
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - 212-LAA110PTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA110PTRCT-ND
Solid State Relays 212-LAA110PTRCT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LAA110PTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA110PTRDKR-ND
Solid State Relays 212-LAA110PTRDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LAA110PTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LAA110PTR-ND
Solid State Relays 212-LAA110PTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LAA110PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA110PTR
Relays - Solid State Relays LAA110PTR
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA110PTR
Solid State Relays - PCB Mount LAA110PTR
Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1051526-LAA110PTR 212-LAA110PTRCT-ND LAA110PTR LAA110PTR
Product Name Solid State Relays - LAA110PTR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.11 - Modular Solid State Relay 15A - 771190248251 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1-1617522-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers