Solid State SPST-NO (1 Form A) Module
Solid State Relays - PCB Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 40A 24-280V
SSR Relay, PCB Mount, 280VAC/40A, DC In, Instantaneous, Thermal Pad
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2355-ND | LR600240D40RH | LR600240D40RH | 83AC8151 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr Relay, Pcb Mount, 280Vac/40A, Dc In, Instantaneous, Thermal Pad Sensata/crydom |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |