Crydom Corporation Solid State Relays H12WD4825G

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2193-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2193-ND
Solid State Relays CC2193-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Ssr, 48-660Vac, 25A, Panel; Contact Configuration Sensata/crydom - 41X7915 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 48-660Vac, 25A, Panel; Contact Configuration Sensata/crydom
41X7915
Ssr, 48-660Vac, 25A, Panel; Contact Configuration Sensata/crydom 41X7915
SSR, 48-660VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, 48-660VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
H12WD4825G
Relays - Solid State Relays H12WD4825G
SSR RELAY SPST-NO 25A 48-660V

SSR RELAY SPST-NO 25A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12WD4825G
Solid State Relays - Industrial Mount H12WD4825G
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2193-ND 41X7915 H12WD4825G H12WD4825G
Product Name Solid State Relays Ssr, 48-660Vac, 25A, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617119-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390070068240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers