Manufacturer: IXYS
Win Source Part Number: 1195205-LBA710STR
Packaging: Tape and Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 1A
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 600 mOhms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount Dual SSR 1-Form-A/B, 60V, 1A
SSR RELAY SPST-NO/NC 1A 0-60V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195205-LBA710STR | 212-LBA710STR-ND | LBA710STR | LBA710STR |
| Product Name | Electronic Surplus - LBA710STR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; SMD | PCBoard | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |