Crydom Corporation HA and HD Series Relay HA4875

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA4875 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA4875
HA and HD Series Relay HA4875
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1024-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1024-ND
Solid State Relays CC1024-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - HA4875 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HA4875
Relays - Solid State Relays HA4875
SSR RELAY SPST-NO 75A 48-530V

SSR RELAY SPST-NO 75A 48-530V

Supplier's Site
Ssr, 530Vac/75A, Ac In, Zc; Contact Configuration Sensata/crydom - 67T1268 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 530Vac/75A, Ac In, Zc; Contact Configuration Sensata/crydom
67T1268
Ssr, 530Vac/75A, Ac In, Zc; Contact Configuration Sensata/crydom 67T1268
SSR, 530VAC/75A, AC IN, ZC; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:530Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms; Control Voltage RoHS Compliant: Yes

SSR, 530VAC/75A, AC IN, ZC; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:530Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48Vrms; Control Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA4875
Solid State Relays - Industrial Mount HA4875
Solid State Relays - Industrial Mount SER HA AC CTL SCROUT

Solid State Relays - Industrial Mount SER HA AC CTL SCROUT

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HA4875 CC1024-ND HA4875 67T1268 HA4875
Product Name HA and HD Series Relay Solid State Relays Relays - Solid State Relays Ssr, 530Vac/75A, Ac In, Zc; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390002409073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details