Manufacturer: IXYS
Win Source Part Number: 1195196-LBA126L
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 150mA
Categories: Relays
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohms
Alternative Parts (Cross-Reference): LH1512BB; LBA120; LBA126L; LBA126PTR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
RELAY SPST-NO/NC 150MA 0-250V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195196-LBA126L | LBA126L-ND | LBA126L |
| Product Name | Electronic Surplus - LBA126L | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |