Manufacturer: IXYS
Win Source Part Number: 1195229-LBB120
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B) x 2
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-DIP
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NC 170MA 0-250V
Solid State Relays - PCB Mount 250V 170mA Dual Sing OptoMOS Relay
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1195229-LBB120 | LBB120-ND | LBB120 | LBB120 |
| Product Name | Solid State Relays - LBB120 | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Input Voltage (Control Signal) Type | DC | DC | ||
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |