Zilog Solid State Relays LAA100P

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA100P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA100P-ND
Solid State Relays LAA100P-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LAA100P - 1194972-LAA100P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA100P
1194972-LAA100P
Solid State Relays - LAA100P 1194972-LAA100P
Manufacturer: IXYS Win Source Part Number: 1194972-LAA100P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 Load Current: 120mA Categories: Relays Supplier Device Package: 8-Flatpack Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1194972-LAA100P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-Flatpack
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LAA100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA100P
Relays - Solid State Relays LAA100P
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA100P
Solid State Relays - PCB Mount LAA100P
Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Solid State Relays - PCB Mount 350V 120mA Dual Single-Pole

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA100P-ND 1194972-LAA100P LAA100P LAA100P
Product Name Solid State Relays Solid State Relays - LAA100P Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Specs
Features Silver (Ag), Gold (Au)
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - G3VM-201G - 1176431-G3VM-201G - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
5 suppliers