Littelfuse, Inc. Solid State Relays - LCA715S LCA715S

Description
Manufacturer: IXYS Win Source Part Number: 876796-LCA715S Series: LCA, OptoMOS® Features: Solid State Package: Tube Family Name: LCA715 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876796-LCA715S Series: LCA, OptoMOS® Features: Solid State Package: Tube Family Name: LCA715 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCA715S - 876796-LCA715S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCA715S
876796-LCA715S
Solid State Relays - LCA715S 876796-LCA715S
Manufacturer: IXYS Win Source Part Number: 876796-LCA715S Series: LCA, OptoMOS® Features: Solid State Package: Tube Family Name: LCA715 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 876796-LCA715S
Series: LCA, OptoMOS®
Features: Solid State
Package: Tube
Family Name: LCA715
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - LCA715S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCA715S-ND
Solid State Relays LCA715S-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LCA715S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCA715S
Relays - Solid State Relays LCA715S
SSR RELAY SPST-NO 2.2A 0-60V

SSR RELAY SPST-NO 2.2A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCA715S
Solid State Relays - PCB Mount LCA715S
Solid State Relays - PCB Mount 1-Form-A 60V 2200mA SSR w/optic MOSFET

Solid State Relays - PCB Mount 1-Form-A 60V 2200mA SSR w/optic MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 876796-LCA715S LCA715S-ND LCA715S LCA715S
Product Name Solid State Relays - LCA715S Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVT312PBF - 1090802-PVT312PBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers