"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 350V 120mA Dual Sing OptoMOS Relay
SSR RELAY SPST-NC 120MA 0-350V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-LBB110PTRCT-ND | LBB110PTR | LBB110PTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormB | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |