TE Connectivity Solid State Relays JDS9-1Y

Description
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - JDS9-1Y-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
JDS9-1Y-ND
Solid State Relays JDS9-1Y-ND
"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
JDS9-1Y
Solid State Relays - PCB Mount JDS9-1Y
Solid State Relays - PCB Mount M28750/9-001Y

Solid State Relays - PCB Mount M28750/9-001Y

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
JDS9-1Y
Relays - Solid State Relays JDS9-1Y
SSR RELAY SPST-NO 2A 0-250V

SSR RELAY SPST-NO 2A 0-250V

Supplier's Site
Solid State Relay, Spst, 2A, 250Vac; Contact Configuration Cii Te Connectivity - 87K2978 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 2A, 250Vac; Contact Configuration Cii Te Connectivity
87K2978
Solid State Relay, Spst, 2A, 250Vac; Contact Configuration Cii Te Connectivity 87K2978
SOLID STATE RELAY, SPST, 2A, 250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250V; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 2A, 250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250V; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number JDS9-1Y-ND JDS9-1Y JDS9-1Y 87K2978
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Solid State Relay, Spst, 2A, 250Vac; Contact Configuration Cii Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA
Operating Temp -67 to 212 F (-55 to 100 C) -67 to 230 F (-55 to 110 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2407-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details