"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Relay SSR 50mA 1.6V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP SMD T/R Product overview: LH1540AABTR from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA, 1.6V, 0.12A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 50mA, 1.6V, 0.12A, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1540AABTR can be used for catalog matching and distributor lookup.
Solid State Relays - PCB Mount Normally Open Form 1A
SSR RELAY SPST-NO 120MA 0-350V
SSR, SPST-NO, 0.12A; Contact Configuration:SPST-N
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1540AABTR-ND | 183-LH1540AABTR | LH1540AABTR | LH1540AABTR | 61M7143 |
| Product Name | Solid State Relays | SMD 50mA 1.6V 0.12A Relay | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Spst-No, 0.12A; Contact Configuration Vishay |
| Mounting | PCBoard | PCB Mount | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts |