Crydom Corporation Solid State Relays LC241R

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1585-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1585-ND
Solid State Relays CC1585-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - LC241R - 811107-LC241R - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LC241R
811107-LC241R
Solid State Relays - LC241R 811107-LC241R
Manufacturer: Sensata-Crydom Win Source Part Number: 811107-LC241R Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 4 ~ 10VDC Output Type: AC Circuit: SPST-NO (1 Form A) Part Status: Obsolete (End Of Life) Load Current: 1.5A Voltage - Load: 12V ~ 280V Supplier Device Package: 4-Mini SIP Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Sensata-Crydom
Win Source Part Number: 811107-LC241R
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 4 ~ 10VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Part Status: Obsolete (End Of Life)
Load Current: 1.5A
Voltage - Load: 12V ~ 280V
Supplier Device Package: 4-Mini SIP
Manufacturer Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
Relays - Solid State Relays - LC241R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LC241R
Relays - Solid State Relays LC241R
SSR RELAY SPST-NO 1.5A 12-280V

SSR RELAY SPST-NO 1.5A 12-280V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1585-ND 811107-LC241R LC241R
Product Name Solid State Relays Solid State Relays - LC241R Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1203-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Interface Relays - 7761525 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details