Solid State SPST-NO (1 Form A) Hockey Puck with Heat Sink
SOLID STATE RELAY, SPST, 3-32V, DIN RAIL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 10A/240V DC Input ZC SSR Mounted Heatsink
SSR RELAY SPST-NO 10A 24-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HS501DR-D2425-ND | 41X7881 | HS501DR-D2425 | HS501DR-D2425 |
| Product Name | Solid State Relays | Solid State Relay, Spst, 3-32V, Din Rail; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |