The IS25SMT&R is a single-channel solid state relay with a photo MOSFET output, rated for 250V maximum load voltage and 180mA continuous load current, designed for AC/DC or DC operation. It features a surface-mount package with tape and reel packaging, and conforms to the same 6-pin DIP form factor as the IS25 series. The device provides 5000V RMS electrical isolation and operates within a temperature range of -40°C to 85°C. On-state resistance ranges from 6.5Ω to 15Ω, with turn-on time up to 3ms and turn-off time up to 0.5ms. It is RoHS compliant and rated for a maximum power dissipation of 550mW.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | IS25SMTR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |