Zilog Solid State Relays LCC120S

Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LCC120S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LCC120S-ND
Solid State Relays LCC120S-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCC120S - 1195699-LCC120S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCC120S
1195699-LCC120S
Solid State Relays - LCC120S 1195699-LCC120S
Manufacturer: IXYS Win Source Part Number: 1195699-LCC120S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 170mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195699-LCC120S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCC120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCC120S
Relays - Solid State Relays LCC120S
SSR RELAY SPDT 170MA 0-250V

SSR RELAY SPDT 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCC120S
Solid State Relays - PCB Mount LCC120S
Solid State Relays - PCB Mount 1-FORM-C SS RELAY

Solid State Relays - PCB Mount 1-FORM-C SS RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LCC120S-ND 1195699-LCC120S LCC120S LCC120S
Product Name Solid State Relays Solid State Relays - LCC120S Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000129073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617168-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Relays - G3VM-355FR(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers