Crydom Corporation HA and HD Series Relay HD48125-10

Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HD48125-10 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HD48125-10
HA and HD Series Relay HD48125-10
Ratings from 12A to 125A @ 48-530 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 12A to 125A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2009-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2009-ND
Solid State Relays CC2009-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD48125-10
Solid State Relays - Industrial Mount HD48125-10
Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/125A, DC In, RN

Solid State Relays - Industrial Mount PM IP00 SSR, 530VA C/125A, DC In, RN

Buy Now Datasheet
Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2842 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2842
Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2842
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - HD48125-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HD48125-10
Relays - Solid State Relays HD48125-10
SSR RELAY SPST-NO 125A 48-530V

SSR RELAY SPST-NO 125A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HD48125-10 CC2009-ND HD48125-10 37M2842 HD48125-10
Product Name HA and HD Series Relay Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2409-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details