Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 75A 48-660V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
SSR Relay, Panel Mount, IP00, 660VAC/75A, DC In, Zero Cross, IOP, LED
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | H12WD4875PG-ND | H12WD4875PG | H12WD4875PG | 83AC8131 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Panel Mount, Ip00, 660Vac/75A, Dc In, Zero Cross, Iop, Led Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |