Zilog Solid State Relays - LBA110S LBA110S

Description
Manufacturer: IXYS Win Source Part Number: 1195190-LBA110S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195190-LBA110S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA110S - 1195190-LBA110S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA110S
1195190-LBA110S
Solid State Relays - LBA110S 1195190-LBA110S
Manufacturer: IXYS Win Source Part Number: 1195190-LBA110S Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 120mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195190-LBA110S
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.2VDC

Buy Now
Solid State Relays - 212-LBA110S-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LBA110S-ND
Solid State Relays 212-LBA110S-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LBA110S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA110S
Relays - Solid State Relays LBA110S
RELAY SPST-NO/NC 120MA 0-350V

RELAY SPST-NO/NC 120MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA110S
Solid State Relays - PCB Mount LBA110S
Solid State Relays - PCB Mount DPST-NC/NO 8PIN DIP

Solid State Relays - PCB Mount DPST-NC/NO 8PIN DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1195190-LBA110S 212-LBA110S-ND LBA110S LBA110S
Product Name Solid State Relays - LBA110S Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products