"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 300MA 0-250V
SSR, MOSFET, SPST-NO, 250V, 0.155A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:155mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR, MOSFET, SPST-NO, 250V, 0.155A, FULL REEL; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:155mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount Normally Open Form 1A 250V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1518AABCT-ND | LH1518AABTR | 11X2600 | LH1518AABTR |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Mosfet, Spst-No, 250V, 0.155A; Contact Form Vishay | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.26 volts |