Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 660VAC/75A, DC In, Zero Cross, IOP, LED, w/Standoffs
SSR RELAY SPST-NO 75A 48-660V
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | H12WD4875KPG-ND | 83AC8130 | H12WD4875KPG | H12WD4875KPG |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 660Vac/75A, Dc In, Zero Cross, Iop, Led, W/standoffs Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |