The Solid State Relay, part number 91AH7790, is designed for panel mounting and supports a load current of 50A at an operating voltage range of 48-528VAC. It features a patented low noise trigger circuit that minimizes electromagnetic interference, making it suitable for applications in commercial, residential, and medical environments. The relay is UL recognized and TUV certified, ensuring compliance with safety standards. This relay offers zero voltage turn-on switching, built-in input/output over-voltage protection, and an LED input status indicator. It has a maximum off-state leakage current of 1mA and a dielectric strength of 3500VAC between input and output. The ambient operating temperature range is from -40°C to 80°C, and it is housed in an IP20 touch-safe enclosure. Engineers may find this relay beneficial for applications such as commercial ovens, professional cooking equipment, and household appliances due to its reliable performance and low emitted noise.
LO NOISE SSR,IP00,PNL MT 48-528VAC/504-32VDC IN
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 50A, 48-528VAC, PANEL ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LND4450 | 172-LND4450-ND | 91AH7790 |
| Product Name | LO NOISE SSR,IP00,PNL MT 48-528VAC/504-32VDC IN | Solid State Relays | Solid State Relay, 50A, 48-528Vac, Panel Rohs Compliant Sensata/crydom |
| Mounting | Chassis Mount | ||
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |