Crydom Corporation H1 Series H12WD4850-10 Relay H12WD4850-10

Description
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H1 Series H12WD4850-10 Relay - H12WD4850-10 - Sensata Technologies
Attleboro, MA, United States
H1 Series H12WD4850-10 Relay
H12WD4850-10
H1 Series H12WD4850-10 Relay H12WD4850-10
Ratings from 25A to 125A @ 48-660 VAC Low off-state leakage current (snubberless) SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control Direct bond copper substrate EMC Compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-660 VAC
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • Direct bond copper substrate
  • EMC Compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2302-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2302-ND
Solid State Relays CC2302-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
H12WD4850-10
Relays - Solid State Relays H12WD4850-10
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
H12WD4850-10
Solid State Relays - Industrial Mount H12WD4850-10
Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 50A, DC In, RN

Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 50A, DC In, RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number H12WD4850-10 CC2302-ND H12WD4850-10 H12WD4850-10
Product Name H1 Series H12WD4850-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770190249024 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details