Crydom Corporation Relays - Solid State Relays HD4850P

Description
Win Source Part Number: 1024133-HD4850P Category: Relays>Solid State Relays Series: HD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom
Request a Quote Datasheet
Description
Win Source Part Number: 1024133-HD4850P Category: Relays>Solid State Relays Series: HD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1024133-HD4850P - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1024133-HD4850P
Relays - Solid State Relays 1024133-HD4850P
Win Source Part Number: 1024133-HD4850P Category: Relays>Solid State Relays Series: HD48 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0080 Mfr: Sensata-Crydom

Win Source Part Number: 1024133-HD4850P
Category: Relays>Solid State Relays
Series: HD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom

Buy Now Datasheet
Solid State Relays - HD4850P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
HD4850P-ND
Solid State Relays HD4850P-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
HD4850P
Relays - Solid State Relays HD4850P
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HD4850P
Solid State Relays - Industrial Mount HD4850P
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1024133-HD4850P HD4850P-ND HD4850P HD4850P
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 4 to 32 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details