SSR, PNL MT, IP00, 530VAC/75 A, DC IN, SO, INSTANTANEOUS
Win Source Part Number: 1230022-HD4890
Category: Relays>Solid State Relays
Series: HD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 90 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): HD4890 .;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1021,CC1021-NDR
Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 90A 480VAC DC
SCR Output, 48 to 530 V (RMS) Voltage Rating, HD Series Panel Mounted High Voltage Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 90A 48-530V
| Sensata Technologies | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | HD4890 | HD4890 | 1230022-HD4890 | CC1021-ND | HD4890 | 37M2850 | HD4890 | 70131376 | HD4890 |
| Product Name | HA and HD Series Relay | SSR, PNL MT, IP00, 530VAC/75 A, DC IN, SO, INSTANTANEOUS | Relays - Solid State Relays | Solid State Relays | CRDM Solid State | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 48-530AC | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||||
| Input Voltage (Control Signal) Type | DC | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 3 to 32 volts | 32 volts | ||||||
| Switch Configuration | FormA |