onsemi Solid State Relays HSR312

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - HSR312-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
HSR312-ND
Solid State Relays HSR312-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - HSR312 - 1182024-HSR312 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - HSR312
1182024-HSR312
Solid State Relays - HSR312 1182024-HSR312
Manufacturer: ON Semiconductor Win Source Part Number: 1182024-HSR312 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 190mA Categories: Relays Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP On-State Resistance (Maximum): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.6VDC

Manufacturer: ON Semiconductor
Win Source Part Number: 1182024-HSR312
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 190mA
Categories: Relays
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.6VDC

Buy Now
Relays - Solid State Relays - HSR312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HSR312
Relays - Solid State Relays HSR312
SSR RELAY SPST-NO 190MA 0-250V

SSR RELAY SPST-NO 190MA 0-250V

Supplier's Site
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi - 72K8574 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi
72K8574
Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi 72K8574
OPTOCOUPLER, TRANSISTOR, 4000VRMS; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:320mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 4000VRMS; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:320mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HSR312-ND 1182024-HSR312 HSR312 72K8574
Product Name Solid State Relays Solid State Relays - HSR312 Relays - Solid State Relays Optocoupler, Transistor, 4000Vrms; Contact Form Onsemi
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000067073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers