Crydom Corporation Solid State Relays LSE240D8

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2242-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2242-ND
Solid State Relays CC2242-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - 1341035-LSE240D8 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1341035-LSE240D8
Relays - Solid State Relays 1341035-LSE240D8
Win Source Part Number: 1341035-LSE240D8 Category: Relays - Solid State Relays Series: LS Termination Style: PC Pin Package: Bulk Standard Package: 20 Voltage - Input: 20 ~ 28VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 8 A Voltage - Load: 24 V ~ 280 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sensata-Crydom Base Product Number: LSE240 California Prop 65: Warning Information

Win Source Part Number: 1341035-LSE240D8
Category: Relays - Solid State Relays
Series: LS
Termination Style: PC Pin
Package: Bulk
Standard Package: 20
Voltage - Input: 20 ~ 28VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 8 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sensata-Crydom
Base Product Number: LSE240
California Prop 65: Warning Information

Buy Now Datasheet
Relays - Solid State Relays - LSE240D8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LSE240D8
Relays - Solid State Relays LSE240D8
SSR RELAY SPST-NO 8A 24-280V

SSR RELAY SPST-NO 8A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LSE240D8
Solid State Relays - PCB Mount LSE240D8
Solid State Relays - PCB Mount 20-28VDC 12A Z / C

Solid State Relays - PCB Mount 20-28VDC 12A Z / C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2242-ND 1341035-LSE240D8 LSE240D8 LSE240D8
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details