Vishay Intertechnology, Inc. Solid State Relays LH1500AAB

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LH1500AAB-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LH1500AAB-ND
Solid State Relays LH1500AAB-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay - 21H0651 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay
21H0651
Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay 21H0651
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - LH1500AAB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LH1500AAB
Relays - Solid State Relays LH1500AAB
SSR RELAY SPST-NO 150MA 0-350V

SSR RELAY SPST-NO 150MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LH1500AAB
Solid State Relays - PCB Mount LH1500AAB
Solid State Relays - PCB Mount Normally Open Form 1A

Solid State Relays - PCB Mount Normally Open Form 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LH1500AAB-ND 21H0651 LH1500AAB LH1500AAB
Product Name Solid State Relays Ssr, Mosfet, 350V, 150Ma; Contact Form Vishay Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SGTA4650 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 194 F (-40 to 90 C)
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers