Crydom Corporation HA and HD Series Relay HA60125

Description
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HA and HD Series Relay - HA60125 - Sensata Technologies
Attleboro, MA, United States
HA and HD Series Relay
HA60125
HA and HD Series Relay HA60125
Ratings from 25A to 125A @ 48-660 VAC SCR output for heavy industrial loads Zero Voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 125A @ 48-660 VAC
  • SCR output for heavy industrial loads
  • Zero Voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1104-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1104-ND
Solid State Relays CC1104-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC - 70131450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC
70131450
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC 70131450
125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC). Features AC or DC Control, 1200 Volt Blocking Zero Voltage Switching UL, CSA, VDE Approved

125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay
12-125 Amp; 480, 600 VAC; AC Output
Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in either zero-cross or random turn-on and phase controllable (-10) switching versions. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, phase controllable and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, 1200 Volt Blocking
  • Zero Voltage Switching
  • UL, CSA, VDE Approved
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
HA60125
Solid State Relays - Industrial Mount HA60125
Solid State Relays - Industrial Mount 125A 660VAC AC

Solid State Relays - Industrial Mount 125A 660VAC AC

Buy Now Datasheet
Relays - Solid State Relays - HA60125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
HA60125
Relays - Solid State Relays HA60125
SSR RELAY SPST-NO 125A 48-660V

SSR RELAY SPST-NO 125A 48-660V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number HA60125 CC1104-ND 70131450 HA60125 HA60125
Product Name HA and HD Series Relay Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 125A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS UL, CSA, VDE, CE RoHS
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000067073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - G3CN-202PLDC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Relays - 1-1617033-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 9054315 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details