Zilog Solid State Relays - LAA127PLTR LAA127PLTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778276-LAA127PLTR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 250 V Family Name: LAA127L Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): PS7122AL-2A-A; PVT322S-T; ASSR-3220-502E; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778276-LAA127PLTR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 250 V Family Name: LAA127L Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): PS7122AL-2A-A; PVT322S-T; ASSR-3220-502E; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA127PLTR - 778276-LAA127PLTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA127PLTR
778276-LAA127PLTR
Solid State Relays - LAA127PLTR 778276-LAA127PLTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778276-LAA127PLTR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 ~ 250 V Family Name: LAA127L Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 15 Ohm Alternative Parts (Cross-Reference): PS7122AL-2A-A; PVT322S-T; ASSR-3220-502E; Introduction Date: June 19, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778276-LAA127PLTR
Series: LAA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 ~ 250 V
Family Name: LAA127L
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 15 Ohm
Alternative Parts (Cross-Reference): PS7122AL-2A-A; PVT322S-T; ASSR-3220-502E;
Introduction Date: June 19, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - LAA127PLTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA127PLTR-ND
Solid State Relays LAA127PLTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - LAA127PLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LAA127PLTR
Relays - Solid State Relays LAA127PLTR
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 778276-LAA127PLTR LAA127PLTR-ND LAA127PLTR
Product Name Solid State Relays - LAA127PLTR Solid State Relays Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7084 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 1-1393030-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Basic solid-state relay - 788-755 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
2 suppliers