"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
5.3kV Isolation DC SSR, SPST, 300mA, 250V, SMD Product overview: LH1518AAB from Vishay is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 300mA, 250V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5.3kV, 300mA, 250V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1518AAB can be used for catalog matching and distributor lookup.
SSR, MOSFET, 250V, 155mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:155mA; MOSFET Relay Package Style:SMD-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
SSR RELAY SPST-NO 300MA 0-250V
Solid State Relays - PCB Mount Normally Open Form 1A 250V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LH1518AAB-ND | 183-LH1518AAB | 58K1793 | LH1518AAB | LH1518AAB |
| Product Name | Solid State Relays | SMD 5.3kV 300mA 250V Relay | Ssr, Mosfet, 250V, 155Ma; Contact Form Vishay | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.26 volts |