The LAA125STR is a surface-mount, dual single-pole normally open solid state relay in an 8-pin package, designed for telecommunications, modem switching, and medical equipment isolation applications. It features 3750V rms input-to-output isolation, a maximum blocking voltage of 350V, and a continuous load current of 170 mA rms. The relay has a maximum on-resistance of 16 Ω and switching times of up to 5 ms for both turn-on and turn-off. It complies with UL, CSA, and TUV EN 62368-1 standards and is offered in tape and reel packaging for automated assembly.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 5656-LAA125STR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |