Zilog Solid State Relays - LBA127STR LBA127STR

Description
Manufacturer: IXYS Win Source Part Number: 1051661-LBA127STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1051661-LBA127STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LBA127STR - 1051661-LBA127STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LBA127STR
1051661-LBA127STR
Solid State Relays - LBA127STR 1051661-LBA127STR
Manufacturer: IXYS Win Source Part Number: 1051661-LBA127STR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST-NO/NC (1 Form A and B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1051661-LBA127STR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST-NO/NC (1 Form A and B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - LBA127STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LBA127STR-ND
Solid State Relays LBA127STR-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LBA127STR
Solid State Relays - PCB Mount LBA127STR
Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Solid State Relays - PCB Mount 250V 200mA Dual Sing OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - LBA127STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LBA127STR
Relays - Solid State Relays LBA127STR
RELAY SPST-NO/NC 200MA 0-250V

RELAY SPST-NO/NC 200MA 0-250V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1051661-LBA127STR LBA127STR-ND LBA127STR LBA127STR
Product Name Solid State Relays - LBA127STR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.31 - Modular Solid State Relay 30A - 773180248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Electromechanical Relays & Contactors - 1422006-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
4 suppliers
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - G3VM101PR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details