Zilog Solid State Relays LCC120STR

Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-LCC120STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC120STRDKR-ND
Solid State Relays 212-LCC120STRDKR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC120STRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC120STRCT-ND
Solid State Relays 212-LCC120STRCT-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-LCC120STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-LCC120STR-ND
Solid State Relays 212-LCC120STR-ND
"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

"Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LCC120STR - 1195700-LCC120STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LCC120STR
1195700-LCC120STR
Solid State Relays - LCC120STR 1195700-LCC120STR
Manufacturer: IXYS Win Source Part Number: 1195700-LCC120STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPDT (1 Form C) Load Current: 170mA Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 250V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195700-LCC120STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPDT (1 Form C)
Load Current: 170mA
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 250V
Parts Input Voltage (V): 1.2VDC

Buy Now
Relays - Solid State Relays - LCC120STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
LCC120STR
Relays - Solid State Relays LCC120STR
SSR RELAY SPDT 170MA 0-250V

SSR RELAY SPDT 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LCC120STR
Solid State Relays - PCB Mount LCC120STR
Solid State Relays - PCB Mount 1-Form-C 250V 170 mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-C 250V 170 mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-LCC120STRDKR-ND 1195700-LCC120STR LCC120STR LCC120STR
Product Name Solid State Relays Solid State Relays - LCC120STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormC
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.41 - Relay interface modules - Single output SSR - 384170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Signal Relays - 1393815-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers