IXYS Corporation Solid State Relays LAA108PTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - LAA108PTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
LAA108PTR-ND
Solid State Relays LAA108PTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - LAA108PTR - 778273-LAA108PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - LAA108PTR
778273-LAA108PTR
Solid State Relays - LAA108PTR 778273-LAA108PTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 778273-LAA108PTR Series: LAA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 300mA Voltage - Load: 0 ~ 100 V Family Name: LAA108 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): LAA108STR; LAA108; LAA108P; Introduction Date: May 28, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778273-LAA108PTR
Series: LAA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 300mA
Voltage - Load: 0 ~ 100 V
Family Name: LAA108
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): LAA108STR; LAA108; LAA108P;
Introduction Date: May 28, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
LAA108PTR
Relays - Solid State Relays LAA108PTR
SSR RELAY SPST-NO 300MA 0-100V

SSR RELAY SPST-NO 300MA 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
LAA108PTR
Solid State Relays - PCB Mount LAA108PTR
Solid State Relays - PCB Mount 100V 300mA Double Pole Relay

Solid State Relays - PCB Mount 100V 300mA Double Pole Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number LAA108PTR-ND 778273-LAA108PTR LAA108PTR LAA108PTR
Product Name Solid State Relays Solid State Relays - LAA108PTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details